TE Connectivity D-Shaped Connectors 1532188-1

Description
Body Features Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 15 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 15 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1532188-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1532188-1
D-Shaped Connectors 1532188-1
Body Features Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 15 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Options : Installed Contact Type : Socket Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Solder Cup Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Insulation Color : Black
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Installed
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Solder Cup

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
D-Sub Connector Assemblies - A144698-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A144698-ND
D-Sub Connector Assemblies A144698-ND
15 Position D-Type, Micro-D Receptacle, Female Sockets Connector

15 Position D-Type, Micro-D Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub Connectors - 1216064-1532188-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1216064-1532188-1
Connectors, Interconnects - D-Sub Connectors 1216064-1532188-1
Win Source Part Number: 1216064-1532188-1 Category: Connectors, Interconnects>D-Sub Connectors Series: Military, MIL-DTL-83513, MICRODOT (MCKS) Number of Positions: 15 Features: Reverse Layout Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Bulk Connector Style: D-Type, Micro-D Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Metal, Nickel Plated, Electroless Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1532188-1 .; MCKS-N1-B-15SS; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.8000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 094-6226-000,094-622 6-000-ND,A144698,M83 513/02-BN, MCKS-N1-B-15SS,-1532 188-1-SI,-MCKS-N1-B- 15SS-SI-ND,1532188-1 -MIL,M83513/02-BN-MI L,-MCKS-N1-B-15SS-SI ,1532188-1-ND,M83513 /02-BN,094-6226-000- MIL Base Product Number: 1532188

Win Source Part Number: 1216064-1532188-1
Category: Connectors, Interconnects>D-Sub Connectors
Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
Number of Positions: 15
Features: Reverse Layout
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Bulk
Connector Style: D-Type, Micro-D
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Metal, Nickel Plated, Electroless
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1532188-1 .; MCKS-N1-B-15SS;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 094-6226-000,094-6226-000-ND,A144698,M83513/02-BN, MCKS-N1-B-15SS,-1532188-1-SI,-MCKS-N1-B-15SS-SI-ND,1532188-1-MIL,M83513/02-BN-MIL,-MCKS-N1-B-15SS-SI,1532188-1-ND,M83513/02-BN,094-6226-000-MIL
Base Product Number: 1532188

Buy Now Datasheet
M83513 micro d - 1532188-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M83513 micro d
1532188-1
M83513 micro d 1532188-1
Small Form Factor

Small Form Factor

Buy Now
Swedesboro, NJ, United States
M83513 micro d
1532188-1
M83513 micro d 1532188-1
M83513 micro d

M83513 micro d

Buy Now
D-Sub Connector Rohs Compliant Microdot - Te Connectivity - 07AH3332 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector Rohs Compliant Microdot - Te Connectivity
07AH3332
D-Sub Connector Rohs Compliant Microdot - Te Connectivity 07AH3332
D-SUB CONNECTOR ROHS COMPLIANT: YES

D-SUB CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1532188-1 A144698-ND 1216064-1532188-1 1532188-1 07AH3332
Product Name D-Shaped Connectors D-Sub Connector Assemblies Connectors, Interconnects - D-Sub Connectors M83513 micro d D-Sub Connector Rohs Compliant Microdot - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Micro Connector and Nano Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMD 4A Electronic Connector - 316-104652-5 - ERSAELECTRONICS PTE. LTD.
Specs
Termination SMD/SMT
Voltage Rating 30 volts
Current Rating 4.0 amps
View Details
4 suppliers
D-Shaped Connectors - 1-1734044-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers