TE Connectivity D-Shaped Connectors 1532185-4

Description
Configuration Features Number of Positions : 51 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 51 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1532185-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1532185-4
D-Shaped Connectors 1532185-4
Configuration Features Number of Positions : 51 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Hardware : No Hardware Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Termination Features Termination Method to Wire & Cable : Pre-Terminated Flying Leads Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 51

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Hardware : No Hardware

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to Wire & Cable : Pre-Terminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
M83513 micro d - 1532185-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M83513 micro d
1532185-4
M83513 micro d 1532185-4
Micro D Connector

Micro D Connector

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1532185-4 1532185-4
Product Name D-Shaped Connectors M83513 micro d
Connector Type Wire to Board Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1925222-5 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
Microminiature & Nanominiature D Connectors - 1-1532176-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Current Rating 3.0 amps
View Details