TE Connectivity Crimp Wire Pins, Tabs & Ferrules 153209-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.03 MM , 1.14 MM  [.8 INCH , .045 INCH ] Compatible Insulation Diameter Range : 1.9 - 2.8 MM , 2.8 MM  [.11 INCH , .075 - .11 INCH ] Overall Product Length : 22 MM  [.867 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 1.3 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1624 - 2582 Mechanical Attachment Wire Insulation Support : With Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support, Insulation Piercing Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.03 MM , 1.14 MM  [.8 INCH , .045 INCH ] Compatible Insulation Diameter Range : 1.9 - 2.8 MM , 2.8 MM  [.11 INCH , .075 - .11 INCH ] Overall Product Length : 22 MM  [.867 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 1.3 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1624 - 2582 Mechanical Attachment Wire Insulation Support : With Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support, Insulation Piercing Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 153209-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
153209-2
Crimp Wire Pins, Tabs & Ferrules 153209-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.03 MM , 1.14 MM  [.8 INCH , .045 INCH ] Compatible Insulation Diameter Range : 1.9 - 2.8 MM , 2.8 MM  [.11 INCH , .075 - .11 INCH ] Overall Product Length : 22 MM  [.867 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 1.3 Wire Size (AWG) : 18 - 16 Wire Size (CMA) : 1624 - 2582 Mechanical Attachment Wire Insulation Support : With Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support, Insulation Piercing Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4.57 MM  [.18 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.03 MM , 1.14 MM  [.8 INCH , .045 INCH ]
  • Compatible Insulation Diameter Range : 1.9 - 2.8 MM , 2.8 MM  [.11 INCH , .075 - .11 INCH ]
  • Overall Product Length : 22 MM  [.867 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .8 - 1.3
  • Wire Size (AWG) : 18 - 16
  • Wire Size (CMA) : 1624 - 2582

Mechanical Attachment


  • Wire Insulation Support : With

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support, Insulation Piercing

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 153209-2
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Shur-Plug Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers