TE Connectivity Ring Terminals 152895

Description
Body Features Insulation Sleeve Color : Purple Terminal & Contact Weight : 4.535 G  [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ] Product Length : 19.99 MM  [.786 INCH ] Stud Diameter : 3.6 MM  [.142 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .41 - .65 Wire Size (AWG) : 20 Wire Size (CMA) : 810 - 1290 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Purple Terminal & Contact Weight : 4.535 G  [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ] Product Length : 19.99 MM  [.786 INCH ] Stud Diameter : 3.6 MM  [.142 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .41 - .65 Wire Size (AWG) : 20 Wire Size (CMA) : 810 - 1290 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 152895 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
152895
Ring Terminals 152895
Body Features Insulation Sleeve Color : Purple Terminal & Contact Weight : 4.535 G  [.16 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ] Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ] Product Length : 19.99 MM  [.786 INCH ] Stud Diameter : 3.6 MM  [.142 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .41 - .65 Wire Size (AWG) : 20 Wire Size (CMA) : 810 - 1290 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Purple
  • Terminal & Contact Weight : 4.535 G  [.16 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.03 MM  [.08 INCH ]
  • Compatible Insulation Diameter Range : 1.14 - 2.03 MM  [.045 - .08 INCH ]
  • Product Length : 19.99 MM  [.786 INCH ]
  • Stud Diameter : 3.6 MM  [.142 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .41 - .65
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 810 - 1290

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - 152895-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
152895-ND
Terminals - Ring Connectors 152895-ND
CONN RING CIRC 20AWG #6 CRIMP

CONN RING CIRC 20AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
152895
Terminals 152895
Terminals NYL-RING 20AWG PUR #6M3.5

Terminals NYL-RING 20AWG PUR #6M3.5

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 152895 152895-ND 152895
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details