TE Connectivity Contacts - Multi Purpose 152339-000

Description
D-602-0123
Request a Quote Datasheet
Description
D-602-0123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - A139020-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
A139020-ND
Contacts - Multi Purpose A139020-ND
D-602-0123

D-602-0123

Buy Now Datasheet
Contact, Coax, Socket, Solder Rohs Compliant Raychem Te Connectivity - 70AH9419 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Coax, Socket, Solder Rohs Compliant Raychem Te Connectivity
70AH9419
Contact, Coax, Socket, Solder Rohs Compliant Raychem Te Connectivity 70AH9419
CONTACT, COAX, SOCKET, SOLDER ROHS COMPLIANT: NO

CONTACT, COAX, SOCKET, SOLDER ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number A139020-ND 70AH9419
Product Name Contacts - Multi Purpose Contact, Coax, Socket, Solder Rohs Compliant Raychem Te Connectivity
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0032 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details