TE Connectivity Crimp Wire Pins, Tabs & Ferrules 151793

Description
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16.51 MM  [.649 INCH ] Contact Mating Area Plating Material Thickness : 2.54 MICM  [99.9998 MICIN ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 4.59 MM  [.181 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.55 MM , 2.66 - 3.55 MM  [.14 INCH , .105 - .14 INCH ] Overall Product Length : 27.4 MM  [1.079 INCH ] Terminal Material Thickness : .83 MM  [.033 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16.51 MM  [.649 INCH ] Contact Mating Area Plating Material Thickness : 2.54 MICM  [99.9998 MICIN ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 4.59 MM  [.181 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.55 MM , 2.66 - 3.55 MM  [.14 INCH , .105 - .14 INCH ] Overall Product Length : 27.4 MM  [1.079 INCH ] Terminal Material Thickness : .83 MM  [.033 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 151793 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
151793
Crimp Wire Pins, Tabs & Ferrules 151793
Body Features Insulation Material : Nylon Primary Product Color : Red Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16.51 MM  [.649 INCH ] Contact Mating Area Plating Material Thickness : 2.54 MICM  [99.9998 MICIN ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 4.59 MM  [.181 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter Range : 3.55 MM , 2.66 - 3.55 MM  [.14 INCH , .105 - .14 INCH ] Overall Product Length : 27.4 MM  [1.079 INCH ] Terminal Material Thickness : .83 MM  [.033 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 509 - 3260 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Red
  • Sleeve Material : Copper
  • Sleeve Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 16.51 MM  [.649 INCH ]
  • Contact Mating Area Plating Material Thickness : 2.54 MICM  [99.9998 MICIN ]
  • Crimp Wire Terminal Type : Blade Terminal
  • Mating Tab Thickness : .83 MM  [.033 INCH ]
  • Mating Tab Width : 4.59 MM  [.181 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.68 MM  [.145 INCH ]
  • Compatible Insulation Diameter Range : 3.55 MM , 2.66 - 3.55 MM  [.14 INCH , .105 - .14 INCH ]
  • Overall Product Length : 27.4 MM  [1.079 INCH ]
  • Terminal Material Thickness : .83 MM  [.033 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 509 - 3260

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
151793
Terminals 151793
Terminals 22-16 LIPPED BLADE

Terminals 22-16 LIPPED BLADE

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 151793 151793
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Blade Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details