TE Connectivity Housing, Pin, 2Way; Product Range Amp Te Connectivity 151679

Description
HOUSING, PIN, 2WAY; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP Commercial MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
HOUSING, PIN, 2WAY; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP Commercial MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Pin, 2Way; Product Range Amp Te Connectivity - 28T0230 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Pin, 2Way; Product Range Amp Te Connectivity
28T0230
Housing, Pin, 2Way; Product Range Amp Te Connectivity 28T0230
HOUSING, PIN, 2WAY; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP Commercial MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes

HOUSING, PIN, 2WAY; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:-; For Use With:AMP Commercial MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28T0230
Product Name Housing, Pin, 2Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details