TE Connectivity Crimp Wire Pins, Tabs & Ferrules 151471

Description
Body Features Insulation Material : Nylon Primary Product Color : Black Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16.7 MM  [.656 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.59 MM  [.181 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.43 MM  [.253 INCH ] Compatible Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.251 INCH , .149 - .252 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 32 MM  [1.26 INCH ] Terminal Material Thickness : 1 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Black Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16.7 MM  [.656 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.59 MM  [.181 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.43 MM  [.253 INCH ] Compatible Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.251 INCH , .149 - .252 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 32 MM  [1.26 INCH ] Terminal Material Thickness : 1 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 151471 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
151471
Crimp Wire Pins, Tabs & Ferrules 151471
Body Features Insulation Material : Nylon Primary Product Color : Black Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16.7 MM  [.656 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : 1.02 MM  [.04 INCH ] Mating Tab Width : 4.59 MM  [.181 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.43 MM  [.253 INCH ] Compatible Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.251 INCH , .149 - .252 INCH ] DIN Wire Size (MMSQ) : 2.5 - 6 Overall Product Length : 32 MM  [1.26 INCH ] Terminal Material Thickness : 1 MM  [.039 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Black
  • Sleeve Material : Copper
  • Sleeve Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 16.7 MM  [.656 INCH ]
  • Crimp Wire Terminal Type : Blade Terminal
  • Mating Tab Thickness : 1.02 MM  [.04 INCH ]
  • Mating Tab Width : 4.59 MM  [.181 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.43 MM  [.253 INCH ]
  • Compatible Insulation Diameter Range : 3.8 - 6.4 MM , 6.4 MM  [.251 INCH , .149 - .252 INCH ]
  • DIN Wire Size (MMSQ) : 2.5 - 6
  • Overall Product Length : 32 MM  [1.26 INCH ]
  • Terminal Material Thickness : 1 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
151471
Terminals 151471
Terminals TERM BLADE STR 12-10 AWG TIN

Terminals TERM BLADE STR 12-10 AWG TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 151471 151471
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals
Terminal Type Blade Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details