TE Connectivity Crimp Wire Pins, Tabs & Ferrules 151469

Description
Body Features Insulation Material : Nylon Primary Product Color : Black Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16.51 MM  [.649 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 4.59 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.39 MM  [.173 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.29 MM  [.169 INCH , .115 - .17 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 27.4 MM  [1.079 INCH ] Terminal Material Thickness : .83 MM  [.033 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Black Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16.51 MM  [.649 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 4.59 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.39 MM  [.173 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.29 MM  [.169 INCH , .115 - .17 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 27.4 MM  [1.079 INCH ] Terminal Material Thickness : .83 MM  [.033 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 151469 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
151469
Crimp Wire Pins, Tabs & Ferrules 151469
Body Features Insulation Material : Nylon Primary Product Color : Black Sleeve Material : Copper Sleeve Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 16.51 MM  [.649 INCH ] Crimp Wire Terminal Type : Blade Terminal Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 4.59 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.39 MM  [.173 INCH ] Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.29 MM  [.169 INCH , .115 - .17 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 27.4 MM  [1.079 INCH ] Terminal Material Thickness : .83 MM  [.033 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Black
  • Sleeve Material : Copper
  • Sleeve Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 16.51 MM  [.649 INCH ]
  • Crimp Wire Terminal Type : Blade Terminal
  • Mating Tab Thickness : .83 MM  [.033 INCH ]
  • Mating Tab Width : 4.59 MM  [.18 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.39 MM  [.173 INCH ]
  • Compatible Insulation Diameter Range : 2.92 - 4.31 MM , 4.29 MM  [.169 INCH , .115 - .17 INCH ]
  • DIN Wire Size (MMSQ) : 1 - 2.5
  • Overall Product Length : 27.4 MM  [1.079 INCH ]
  • Terminal Material Thickness : .83 MM  [.033 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Knife Connectors - 151469-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Knife Connectors
151469-ND
Terminals - Knife Connectors 151469-ND
CONN TERM RECT 14-16 AWG

CONN TERM RECT 14-16 AWG

Buy Now Datasheet
Pin Terminal, 16-14Awg, Dia 0.16, Black; Product Range Amp Te Connectivity - 11H6795 - Newark, An Avnet Company
Chicago, IL, United States
Pin Terminal, 16-14Awg, Dia 0.16, Black; Product Range Amp Te Connectivity
11H6795
Pin Terminal, 16-14Awg, Dia 0.16, Black; Product Range Amp Te Connectivity 11H6795
PIN TERMINAL, 16-14AWG, DIA 0.16", BLACK; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Pin Diameter:0.16"; Insulator Colour:Black; Overall Length:27.4mm RoHS Compliant: Yes

PIN TERMINAL, 16-14AWG, DIA 0.16", BLACK; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Pin Diameter:0.16"; Insulator Colour:Black; Overall Length:27.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 151469 151469-ND 11H6795
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Knife Connectors Pin Terminal, 16-14Awg, Dia 0.16, Black; Product Range Amp Te Connectivity
Terminal Type Blade Terminal Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192004-4 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details