TE Connectivity SolderSleeve Shield Terminators 151461N002

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 151461N002 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
151461N002
SolderSleeve Shield Terminators 151461N002
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ] Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : None Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 150

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 4.57 MM  [.18 INCH ]
  • Recovered Inside Diameter (Max) : 1.78 MM  [.07 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator
  • Splice Type : SolderSleeve
  • Temperature Indicator : No
  • Temperature Indicator Type : None

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Immersion Protection
  • Wire Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 151461N002
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 161622-044 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 114825-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2475122-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 080771-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details