TE Connectivity Ring Terminals 151440

Description
Body Features Insulation Sleeve Color : Black Stripe Color : Black Terminal & Contact Weight : .706 G  [.025 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 19.84 MM  [.781 INCH ] Stud Diameter : 4.3 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .2 - .3 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : 509 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Black Stripe Color : Black Terminal & Contact Weight : .706 G  [.025 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 19.84 MM  [.781 INCH ] Stud Diameter : 4.3 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .2 - .3 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : 509 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 151440 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
151440
Ring Terminals 151440
Body Features Insulation Sleeve Color : Black Stripe Color : Black Terminal & Contact Weight : .706 G  [.025 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ] Product Length : 19.84 MM  [.781 INCH ] Stud Diameter : 4.3 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .2 - .3 Wire Size (AWG) : 24 - 22 Wire Size (CMA) : 509 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Black
  • Stripe Color : Black
  • Terminal & Contact Weight : .706 G  [.025 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : .89 - 2.54 MM  [.035 - .1 INCH ]
  • Product Length : 19.84 MM  [.781 INCH ]
  • Stud Diameter : 4.3 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .2 - .3
  • Wire Size (AWG) : 24 - 22
  • Wire Size (CMA) : 509 - 810

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Ring Terminals - 6805523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6805523
Ring Terminals 6805523
TE Connectivity 151440 Ring Terminal

TE Connectivity 151440 Ring Terminal

Supplier's Site
Ring Terminals - 6805523P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
6805523P
Ring Terminals 6805523P
TE Connectivity 151440 Ring Terminal

TE Connectivity 151440 Ring Terminal

Supplier's Site
Ring Terminals - 1735378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1735378
Ring Terminals 1735378
TE Connectivity 151440 Ring Terminal

TE Connectivity 151440 Ring Terminal

Supplier's Site
Sheung Wan, Hong Kong
Terminals
151440
Terminals 151440
Terminals RING 22AWG

Terminals RING 22AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 151440 6805523 6805523P 151440
Product Name Ring Terminals Ring Terminals Ring Terminals Terminals
Material Tin Copper; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627102-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-1659253-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details