TE Connectivity Antennas 1513472-1

Description
Body Features Antenna Weight : 4 G  [.141 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .6 M  [1.97 FT ] Product Height : 10 MM  [.394 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 2480 - 2620, 5500 - 6200 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 4 G  [.141 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .6 M  [1.97 FT ] Product Height : 10 MM  [.394 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 2480 - 2620, 5500 - 6200 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513472-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513472-1
Antennas 1513472-1
Body Features Antenna Weight : 4 G  [.141 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .6 M  [1.97 FT ] Product Height : 10 MM  [.394 INCH ] Product Length : 29 MM  [1.14 INCH ] Product Width : 12 MM  [.472 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Communication Protocol : Bluetooth, Zigbee, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Snap-In Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, U.FL, MHF1, MHF Signal Characteristics Frequency Band (MHZ) : 2480 - 2620, 5500 - 6200 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 4 G  [.141 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .6 M  [1.97 FT ]
  • Product Height : 10 MM  [.394 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]
  • Product Width : 12 MM  [.472 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Communication Protocol : Bluetooth, Zigbee, Wi-Fi
  • Primary Application : Bluetooth, Wi-Fi

Mechanical Attachment


  • Mounting Method : Snap-In
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, U.FL, MHF1, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 2480 - 2620, 5500 - 6200
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Antennas - 1513472-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513472-1
Antennas 1513472-1
UAM Assembly

UAM Assembly

Buy Now
Swedesboro, NJ, United States
Antennas
1513472-1
Antennas 1513472-1
Antennas

Antennas

Buy Now
RF Antennas - A140972-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A140972-ND
RF Antennas A140972-ND
2.44GHz, 5.51GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Module RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.875GHz 3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

2.44GHz, 5.51GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Module RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.875GHz 3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now Datasheet
RF Antennas - 1513472-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513472-1
RF Antennas 1513472-1
2.44GHz, 5.51GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Module RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.875GHz 3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

2.44GHz, 5.51GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Module RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.875GHz 3dBi U.FL (UMCC), IPEX MHF1 Panel Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
1513472-1
Antennas 1513472-1
Antennas INTEL UAM ASSEMBLY

Antennas INTEL UAM ASSEMBLY

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 1513472-1 1513472-1 A140972-ND 1513472-1 1513472-1
Product Name Antennas Antennas RF Antennas RF Antennas Antennas
Applications Bluetooth, Wi-Fi Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™ Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2480.0 to 6200.0 MHz 2440.0 to 5510.0 MHz
Gain 3 to 6 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1513259-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz
View Details
6 suppliers
Antennas - 001-0002-L - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers