TE Connectivity Antennas 1513168-1

Description
Body Features Antenna Weight : 2 G  [.071 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 15.24 MM  [.6 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Zigbee, LoRaWAN, ISM Primary Application : Zigbee, LoRaWAN, ISM Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas, EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2 G  [.071 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 15.24 MM  [.6 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Zigbee, LoRaWAN, ISM Primary Application : Zigbee, LoRaWAN, ISM Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas, EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513168-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513168-1
Antennas 1513168-1
Body Features Antenna Weight : 2 G  [.071 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 15.24 MM  [.6 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Zigbee, LoRaWAN, ISM Primary Application : Zigbee, LoRaWAN, ISM Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas, EU Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 902 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 0 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 2 G  [.071 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1.57 MM  [.062 INCH ]
  • Product Length : 38.1 MM  [1.5 INCH ]
  • Product Width : 15.24 MM  [.6 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Zigbee, LoRaWAN, ISM
  • Primary Application : Zigbee, LoRaWAN, ISM

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Americas, EU

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 902 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 0
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
928MHz Rf Antenna - 875-1513168-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
928MHz Rf Antenna
875-1513168-1
928MHz Rf Antenna 875-1513168-1
Antenna Single Band 0dB Gain 928MHz 3-Pin Bag/Box Product overview: 1513168-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 928MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513168-1 can be used for catalog matching and distributor lookup.

Antenna Single Band 0dB Gain 928MHz 3-Pin Bag/Box Product overview: 1513168-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 928MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 928MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513168-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antennas - 1513168-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513168-1
Antennas 1513168-1
PCB Antenna Single Band

PCB Antenna Single Band

Buy Now
Swedesboro, NJ, United States
Antennas
1513168-1
Antennas 1513168-1
Antennas

Antennas

Buy Now
RF Antennas - A107433-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A107433-ND
RF Antennas A107433-ND
915MHz ZigBee™ PCB Trace RF Antenna 902MHz ~ 928MHz 0dBi Solder Through Hole

915MHz ZigBee™ PCB Trace RF Antenna 902MHz ~ 928MHz 0dBi Solder Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
1513168-1
Antennas 1513168-1
Antennas 2.4,5.4MHz DB,802.11 WIMAX U.FL 350MM

Antennas 2.4,5.4MHz DB,802.11 WIMAX U.FL 350MM

Buy Now Datasheet
RF Antennas - 1513168-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513168-1
RF Antennas 1513168-1
915MHz ZigBee™ PCB Trace RF Antenna 902MHz ~ 928MHz 0dBi Solder Through Hole

915MHz ZigBee™ PCB Trace RF Antenna 902MHz ~ 928MHz 0dBi Solder Through Hole

Buy Now
Single Band Antenna, Lin, 902-928Mhz; Antenna Type Te Connectivity - 21R4114 - Newark, An Avnet Company
Chicago, IL, United States
Single Band Antenna, Lin, 902-928Mhz; Antenna Type Te Connectivity
21R4114
Single Band Antenna, Lin, 902-928Mhz; Antenna Type Te Connectivity 21R4114
SINGLE BAND ANTENNA, LIN, 902-928MHZ; Antenna Type:PCB; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:Tab; Gain:0dBi; VSWR:2; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

SINGLE BAND ANTENNA, LIN, 902-928MHZ; Antenna Type:PCB; Frequency Min:902MHz; Frequency Max:928MHz; Antenna Mounting:Tab; Gain:0dBi; VSWR:2; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513168-1 875-1513168-1 1513168-1 A107433-ND 1513168-1 1513168-1 21R4114
Product Name Antennas 928MHz Rf Antenna Antennas RF Antennas Antennas RF Antennas Single Band Antenna, Lin, 902-928Mhz; Antenna Type Te Connectivity
Applications Zigbee, LoRaWAN, ISM RF Testing ZigBee™ ZigBee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 902.0 to 928.0 MHz 915.0 MHz 902.0 to 928.0 MHz
Gain 0.0 to 3 dB 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108852-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
Antennas - 2108789-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108792-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2118308-8 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers