TE Connectivity Antennas 1513164-1

Description
Body Features Antenna Weight : 2.479 G  [.087 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Diameter : 16.09 MM  [.633 INCH ] Product Height : 6.05 MM  [.238 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 2.479 G  [.087 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Diameter : 16.09 MM  [.633 INCH ] Product Height : 6.05 MM  [.238 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513164-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513164-1
Antennas 1513164-1
Body Features Antenna Weight : 2.479 G  [.087 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Diameter : 16.09 MM  [.633 INCH ] Product Height : 6.05 MM  [.238 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 2400 - 2483.5, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 4 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 2.479 G  [.087 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 16.09 MM  [.633 INCH ]
  • Product Height : 6.05 MM  [.238 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Wi-Fi, Zigbee, Bluetooth
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2483.5, 5150 - 5875
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 4
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - A99514TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A99514TR-ND
RF Antennas A99514TR-ND
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - A99514DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A99514DKR-ND
RF Antennas A99514DKR-ND
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - A99514CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A99514CT-ND
RF Antennas A99514CT-ND
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Antennas
1513164-1
Antennas 1513164-1
Antennas

Antennas

Buy Now
Antennas - 1513164-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513164-1
Antennas 1513164-1
MOLDED STAMPED ANTENNA

MOLDED STAMPED ANTENNA

Buy Now
Laguna Hills, CA, United States
RF Antennas - 1513164-1
1513164-1
RF Antennas - 1513164-1 1513164-1
Manufacturer: TE Connectivity Win Source Part Number: 854025-1513164-1 Features: RF Antenna Package: Reel - TR Family Name: 1513164 Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 450 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8529.10.9100 Other Part Number: A99514TR, A99514DKR, 2266-1513164-1TR, -1513164-1-SI, A99514CT

Manufacturer: TE Connectivity
Win Source Part Number: 854025-1513164-1
Features: RF Antenna
Package: Reel - TR
Family Name: 1513164
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8529.10.9100
Other Part Number: A99514TR, A99514DKR, 2266-1513164-1TR, -1513164-1-SI, A99514CT

Buy Now Datasheet
802.11a 2483.5MHz 5875MHz Rf Antenna - 875-1513164-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
802.11a 2483.5MHz 5875MHz Rf Antenna
875-1513164-1
802.11a 2483.5MHz 5875MHz Rf Antenna 875-1513164-1
Antenna Bluetooth 802.11a/b/g/n 4dBi Gain 2483.5MHz/5875MHz T/R Product overview: 1513164-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 802.11a, 2483.5MHz, 5875MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 802.11a, 2483.5MHz, 5875MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513164-1 can be used for catalog matching and distributor lookup.

Antenna Bluetooth 802.11a/b/g/n 4dBi Gain 2483.5MHz/5875MHz T/R Product overview: 1513164-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 802.11a, 2483.5MHz, 5875MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 802.11a, 2483.5MHz, 5875MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513164-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
1513164-1
Antennas 1513164-1
Antennas 2.4, 5.4MHz DB 802.11, Zigbee, PCB

Antennas 2.4, 5.4MHz DB 802.11, Zigbee, PCB

Buy Now Datasheet
Pcb Antenna, Lin, 5.15-5.875Ghz, 4Dbi; Antenna Type Te Connectivity - 70M8810 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Lin, 5.15-5.875Ghz, 4Dbi; Antenna Type Te Connectivity
70M8810
Pcb Antenna, Lin, 5.15-5.875Ghz, 4Dbi; Antenna Type Te Connectivity 70M8810
PCB ANTENNA, LIN, 5.15-5.875GHZ, 4DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:SMD; Gain:4dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, LIN, 5.15-5.875GHZ, 4DBI; Antenna Type:PCB; Frequency Min:5.15GHz; Frequency Max:5.875GHz; Antenna Mounting:SMD; Gain:4dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 1513164-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513164-1
RF Antennas 1513164-1
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Molded RF Antenna 2.4GHz ~ 2.483.5GHz, 5.15GHz ~ 5.875GHz 4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513164-1 A99514TR-ND 1513164-1 1513164-1 875-1513164-1 1513164-1 70M8810 1513164-1
Product Name Antennas RF Antennas Antennas RF Antennas - 1513164-1 802.11a 2483.5MHz 5875MHz Rf Antenna Antennas Pcb Antenna, Lin, 5.15-5.875Ghz, 4Dbi; Antenna Type Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz 2400.0 to 5500.0 MHz 5150.0 to 5875.0 MHz
Gain 3 to 6 dB 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118909-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2118907-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2372112-1 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108971-6 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers