TE Connectivity ™ Antennas 1513152-1

Description
Antennas GPS SMT
Datasheet
Description
Antennas GPS SMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
1513152-1
Antennas 1513152-1
Antennas GPS SMT

Antennas GPS SMT

Buy Now Datasheet
RF Antennas - 1513152-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513152-1
RF Antennas 1513152-1
RF Antenna

RF Antenna

Buy Now
RF Antennas - 1513152-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513152-1
RF Antennas 1513152-1
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1513152-1 1513152-1
Product Name Antennas RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108857-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
3 suppliers