TE Connectivity SolderSleeve Shield Terminators 151191N001

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.05 MM  [.12 INCH ] Recovered Inside Diameter (Max) : 2.39 MM  [.094 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 260 Wire Temperature (Max) (DEGC) : 200
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.05 MM  [.12 INCH ] Recovered Inside Diameter (Max) : 2.39 MM  [.094 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 260 Wire Temperature (Max) (DEGC) : 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 151191N001 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
151191N001
SolderSleeve Shield Terminators 151191N001
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 3.05 MM  [.12 INCH ] Recovered Inside Diameter (Max) : 2.39 MM  [.094 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 260 Wire Temperature (Max) (DEGC) : 200

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 3.05 MM  [.12 INCH ]
  • Recovered Inside Diameter (Max) : 2.39 MM  [.094 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Cable Terminator, Wire Terminator, Shield Terminator

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 260
  • Wire Temperature (Max) (DEGC) : 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 151191N001
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 067563-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 3461080005 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2819073-3 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 2192710004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details