TE Connectivity Quick Disconnects 1494212-2

Description
Contact Features Barrel Type : Open Contact Base Material : Copper Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.066 INCH ] Product Length : 16.7 MM  [.657 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Mechanical Attachment Wire Insulation Support : With Other Line : FASTON .110, AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Copper Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.066 INCH ] Product Length : 16.7 MM  [.657 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Mechanical Attachment Wire Insulation Support : With Other Line : FASTON .110, AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1494212-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1494212-2
Quick Disconnects 1494212-2
Contact Features Barrel Type : Open Contact Base Material : Copper Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.066 INCH ] Product Length : 16.7 MM  [.657 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Mechanical Attachment Wire Insulation Support : With Other Line : FASTON .110, AMPLIVAR Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.7 MM  [.066 INCH ]
  • Product Length : 16.7 MM  [.657 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : FASTON .110, AMPLIVAR

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1494212-2
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Ring Terminals - 1-1377172-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details