TE Connectivity Quick Disconnects 1494212-1

Description
Contact Features Barrel Type : Open Contact Base Material : Copper Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.066 INCH ] Product Length : 16.7 MM  [.657 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Mechanical Attachment Wire Insulation Support : With Other Line : AMPLIVAR, FASTON .110 Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Copper Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.066 INCH ] Product Length : 16.7 MM  [.657 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Mechanical Attachment Wire Insulation Support : With Other Line : AMPLIVAR, FASTON .110 Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 1494212-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
1494212-1
Quick Disconnects 1494212-1
Contact Features Barrel Type : Open Contact Base Material : Copper Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 1.7 MM  [.066 INCH ] Product Length : 16.7 MM  [.657 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Mechanical Attachment Wire Insulation Support : With Other Line : AMPLIVAR, FASTON .110 Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter Range : 1.7 MM  [.066 INCH ]
  • Product Length : 16.7 MM  [.657 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : AMPLIVAR, FASTON .110

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 8000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A125002TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A125002TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A125002TR-ND
SIZE(2.8) AMPLIVAR FASTON RECP

SIZE(2.8) AMPLIVAR FASTON RECP

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A125002CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A125002CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A125002CT-ND
SIZE(2.8) AMPLIVAR FASTON RECP

SIZE(2.8) AMPLIVAR FASTON RECP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1494212-1 A125002TR-ND A125002CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Copper Alloy Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminals - 1-1217121-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details