TE Connectivity Quick Connects, Quick Disconnect Connectors 1494211-1

Description
"0.110"" (2.79mm) Quick Connect Female Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A125001TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A125001TR-ND
Quick Connects, Quick Disconnect Connectors A125001TR-ND
"0.110"" (2.79mm) Quick Connect Female Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2031-1494211-1
Electronic Connector 2031-1494211-1
Faston Tab Terminal Copper Alloy 15.7mm T/R Product overview: 1494211-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-1494211-1 can be used for catalog matching and distributor lookup.

Faston Tab Terminal Copper Alloy 15.7mm T/R Product overview: 1494211-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2031-1494211-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 1494211-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
1494211-1
Terminals 1494211-1
SIZE(2.8) AMPLIVAR FASTON RECP

SIZE(2.8) AMPLIVAR FASTON RECP

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333652-1494211-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333652-1494211-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333652-1494211-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333652-1494211-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Material: Copper Alloy Gender: Female Standard Package: 35,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Insulation: Non-Insulated Tab Width: 0.110" (2.79mm) Tab Length: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -1494211-1-SI,A12500 1TR,A125001CT,149421 1-1-ND Base Product Number: 1494211 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333652-1494211-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Material: Copper Alloy
Gender: Female
Standard Package: 35,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Insulation: Non-Insulated
Tab Width: 0.110" (2.79mm)
Tab Length: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -1494211-1-SI,A125001TR,A125001CT,1494211-1-ND
Base Product Number: 1494211
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Size(2.8) Amplivar Faston Recp Te Connectivity - 97X4130 - Newark, An Avnet Company
Chicago, IL, United States
Size(2.8) Amplivar Faston Recp Te Connectivity
97X4130
Size(2.8) Amplivar Faston Recp Te Connectivity 97X4130
SIZE(2.8) AMPLIVAR FASTON RECP

SIZE(2.8) AMPLIVAR FASTON RECP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A125001TR-ND 2031-1494211-1 1494211-1 1333652-1494211-1 97X4130
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Size(2.8) Amplivar Faston Recp Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products