TE Connectivity ™ Punches & Dies 1490575-1

Description
Punches & Dies U DIE, BAR COPALUM 2 AWG
Datasheet
Description
Punches & Dies U DIE, BAR COPALUM 2 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Punches & Dies
1490575-1
Punches & Dies 1490575-1
Punches & Dies U DIE, BAR COPALUM 2 AWG

Punches & Dies U DIE, BAR COPALUM 2 AWG

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Punches
Product Number 1490575-1
Product Name Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2755267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Overall Length 2.95 inch (75 mm)
View Details
DRIFT PUNCH - J501/4S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.0938 inch (2.38 mm)
Shank Diameter 0.2500 inch (6.35 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-28 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2500 inch (6.35 mm)
View Details