TE Connectivity ™ Punches & Dies 1490573-1

Description
Punches & Dies U DIE, BAR COPALUM 6 AWG
Datasheet
Description
Punches & Dies U DIE, BAR COPALUM 6 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Punches & Dies
1490573-1
Punches & Dies 1490573-1
Punches & Dies U DIE, BAR COPALUM 6 AWG

Punches & Dies U DIE, BAR COPALUM 6 AWG

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Punches
Product Number 1490573-1
Product Name Punches & Dies
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 5.91 inch (150 mm)
View Details
109 - Pin punches - 70090001 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1969 inch (5 mm)
View Details
Depaneling Punch for Round Tab Routed Boards - N200 - FKN Systek, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details
Rectangular & Square Punches -  - icotek GmbH
Specs
Shapes Reactangle; Square
Overall Length 1.81 to 4.41 inch (46 to 112 mm)
View Details