TE Connectivity ™ Sensors, Transducers - Optical Sensors - Phototransistors 1488973-2

Description
Manufacturer: AMIS Category: Sensors, Transducers - Optical Sensors - Phototransistors Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers - Optical Sensors - Phototransistors Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Phototransistors - 1488973-2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
1488973-2
Sensors, Transducers - Optical Sensors - Phototransistors 1488973-2
Manufacturer: AMIS Category: Sensors, Transducers - Optical Sensors - Phototransistors Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Mounting Type: Surface Mount

Manufacturer: AMIS
Category: Sensors, Transducers - Optical Sensors - Phototransistors
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Phototransistors
Product Number 1488973-2
Product Name Sensors, Transducers - Optical Sensors - Phototransistors
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type 1206
View Details
Sensors, Transducers - Optical Sensors - Phototransistors - AP1608P1C-P22 - Win Source Electronics
Specs
Phototransistor Type Phototransistor
View Details
3 suppliers
TO-18 Convex Lens Package Hermetic Silicon Photosensor - BPW38 - Light in Motion LLC
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details