TE Connectivity Rack & Panel Connectors 1484876-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Contact Size : Size 5 Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Contact Size : Size 5 Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1484876-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1484876-1
Rack & Panel Connectors 1484876-1
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5C2 Contact Size : Size 5 Rack & Panel Connector Contact Style : Coax Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 60
  • Contact Arrangement Code (Module B) : 60
  • Contact Arrangement Code (Module C) : 5C2
  • Contact Size : Size 5
  • Rack & Panel Connector Contact Style : Coax

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 1
  • Sealable : No
Buy Now Datasheet
Swedesboro, NJ, United States
ARINC Connector
1484876-1
ARINC Connector 1484876-1
ARINC

ARINC

Buy Now
Rcpt Asy,sz1 W/intgr Pnl,arinc Amp - Te Connectivity - 97X4084 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Asy,sz1 W/intgr Pnl,arinc Amp - Te Connectivity
97X4084
Rcpt Asy,sz1 W/intgr Pnl,arinc Amp - Te Connectivity 97X4084
RCPT ASY,SZ1 W/INTGR PNL,ARINC

RCPT ASY,SZ1 W/INTGR PNL,ARINC

Supplier's Site
Rcpt Asy,sz1 W/intgr Pnl,arinc Amp - Te Connectivity - 41AJ2920 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Asy,sz1 W/intgr Pnl,arinc Amp - Te Connectivity
41AJ2920
Rcpt Asy,sz1 W/intgr Pnl,arinc Amp - Te Connectivity 41AJ2920
RCPT ASY,SZ1 W/INTGR PNL,ARINC

RCPT ASY,SZ1 W/INTGR PNL,ARINC

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1484876-1 1484876-1 97X4084
Product Name Rack & Panel Connectors ARINC Connector Rcpt Asy,sz1 W/intgr Pnl,arinc Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details