TE Connectivity Rack & Panel Connectors 1484791-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Size : Size 22 Contact Type : Socket Mechanical Attachment Clinch Nut Quantity : 4 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Size : Size 22 Contact Type : Socket Mechanical Attachment Clinch Nut Quantity : 4 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1484791-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1484791-1
Rack & Panel Connectors 1484791-1
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Size : Size 22 Contact Type : Socket Mechanical Attachment Clinch Nut Quantity : 4 Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Assembly Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Size : Size 22
  • Contact Type : Socket

Mechanical Attachment


  • Clinch Nut Quantity : 4
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Assembly
  • Sealable : No
Buy Now Datasheet
A600,recpt Assy, 150, Fr Amp - Te Connectivity - 97X4083 - Newark, An Avnet Company
Chicago, IL, United States
A600,recpt Assy, 150, Fr Amp - Te Connectivity
97X4083
A600,recpt Assy, 150, Fr Amp - Te Connectivity 97X4083
A600,RECPT ASSY, 150, FR

A600,RECPT ASSY, 150, FR

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1484791-1 97X4083
Product Name Rack & Panel Connectors A600,recpt Assy, 150, Fr Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
RF Connectors - 029971-000 - TE Connectivity
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details