TE Connectivity RF Connectors / Coaxial Connectors 1484574-1

Description
RF Connectors / Coaxial Connectors JACK, BULKHEAD SERIES N
Datasheet
Description
RF Connectors / Coaxial Connectors JACK, BULKHEAD SERIES N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1484574-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1484574-1
RF Connectors / Coaxial Connectors 1484574-1
RF Connectors / Coaxial Connectors JACK, BULKHEAD SERIES N

RF Connectors / Coaxial Connectors JACK, BULKHEAD SERIES N

Buy Now Datasheet
Jack, Bulkhead, Series N Amp - Te Connectivity - 89C0296 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Bulkhead, Series N Amp - Te Connectivity
89C0296
Jack, Bulkhead, Series N Amp - Te Connectivity 89C0296
JACK, BULKHEAD, SERIES N

JACK, BULKHEAD, SERIES N

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1484574-1 89C0296
Product Name RF Connectors / Coaxial Connectors Jack, Bulkhead, Series N Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7123318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Female / Jack
Geometry Straight; Straight
View Details
RP TNC (F) BH St. Connector for RG316 Cable - ET-TFRS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
View Details
Cable Connectors - NCK-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1059522-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Bulkhead
Frequency 3.000 GHz
View Details
2 suppliers