TE Connectivity Micromatch, 14Way, 250Mm; Connector To Connector Amp Te Connectivity 1483355-3

Description
MICROMATCH, 14WAY, 250MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:14Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
MICROMATCH, 14WAY, 250MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:14Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micromatch, 14Way, 250Mm; Connector To Connector Amp Te Connectivity - 98K5744 - Newark, An Avnet Company
Chicago, IL, United States
Micromatch, 14Way, 250Mm; Connector To Connector Amp Te Connectivity
98K5744
Micromatch, 14Way, 250Mm; Connector To Connector Amp Te Connectivity 98K5744
MICROMATCH, 14WAY, 250MM; Connector to Connector:Micro-Matc h Plug to Micro-Match Plug; No. of Positions:14Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

MICROMATCH, 14WAY, 250MM; Connector to Connector:Micro-Match Plug to Micro-Match Plug; No. of Positions:14Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:1.27mm; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98K5744
Product Name Micromatch, 14Way, 250Mm; Connector To Connector Amp Te Connectivity
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Temperature Stable Cable, 40.0 GHz, 39.4″ - TMP40-1M-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details