TE Connectivity ™ Connectors,Interconnects 1483352-3

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Length: 0.50' (152.4mm) Color: Gray Shielding: Unshielded Cable Termination: IDC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Length: 0.50' (152.4mm) Color: Gray Shielding: Unshielded Cable Termination: IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Number of Rows: 2 Length: 0.50' (152.4mm) Color: Gray Shielding: Unshielded Cable Termination: IDC

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Number of Rows: 2
Length: 0.50' (152.4mm)
Color: Gray
Shielding: Unshielded
Cable Termination: IDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products