TE Connectivity ™ Cables, Wires Fiber Optic Cables - 1483352-2 1483352-2

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199496-1483352-2 Number of Positions: 8 Color: Grey Connector Type: Connector Termination: IDT Current Rating: 1.5 A Length: 150 mm Shielding: Unshielded Housing Material: PBT Number of Conductors: 8 Housing Color: Red Cable Length: 150 mm Number of Pins: 8 Cable Pitch: 1.27 mm Connector Type A: Plug Connector Type B: Plug Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 230 V REACH SVHC: Unknown Wire/Cable Type: Flat Lead Length: 150 mm ELV: Compliant Wire/Cable Diameter: 930 µm Keyed: Yes Max Operating Temperature: 105 °C Connector Pitch: 1.27 mm
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199496-1483352-2 Number of Positions: 8 Color: Grey Connector Type: Connector Termination: IDT Current Rating: 1.5 A Length: 150 mm Shielding: Unshielded Housing Material: PBT Number of Conductors: 8 Housing Color: Red Cable Length: 150 mm Number of Pins: 8 Cable Pitch: 1.27 mm Connector Type A: Plug Connector Type B: Plug Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 230 V REACH SVHC: Unknown Wire/Cable Type: Flat Lead Length: 150 mm ELV: Compliant Wire/Cable Diameter: 930 µm Keyed: Yes Max Operating Temperature: 105 °C Connector Pitch: 1.27 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1483352-2 - 1483352-2 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1483352-2
1483352-2
Cables, Wires Fiber Optic Cables - 1483352-2 1483352-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199496-1483352-2 Number of Positions: 8 Color: Grey Connector Type: Connector Termination: IDT Current Rating: 1.5 A Length: 150 mm Shielding: Unshielded Housing Material: PBT Number of Conductors: 8 Housing Color: Red Cable Length: 150 mm Number of Pins: 8 Cable Pitch: 1.27 mm Connector Type A: Plug Connector Type B: Plug Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 230 V REACH SVHC: Unknown Wire/Cable Type: Flat Lead Length: 150 mm ELV: Compliant Wire/Cable Diameter: 930 µm Keyed: Yes Max Operating Temperature: 105 °C Connector Pitch: 1.27 mm

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199496-1483352-2
Number of Positions: 8
Color: Grey
Connector Type: Connector
Termination: IDT
Current Rating: 1.5 A
Length: 150 mm
Shielding: Unshielded
Housing Material: PBT
Number of Conductors: 8
Housing Color: Red
Cable Length: 150 mm
Number of Pins: 8
Cable Pitch: 1.27 mm
Connector Type A: Plug
Connector Type B: Plug
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 230 V
REACH SVHC: Unknown
Wire/Cable Type: Flat
Lead Length: 150 mm
ELV: Compliant
Wire/Cable Diameter: 930 µm
Keyed: Yes
Max Operating Temperature: 105 °C
Connector Pitch: 1.27 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1483352-2
Product Name Cables, Wires Fiber Optic Cables - 1483352-2
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00100 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, ST/UPC Connectors - F-SMF-28-C-3ST - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type ST; ST/UPC
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details