TE Connectivity
Automotive Terminals
1480759-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14
Dimensions Accepts Insulation Diameter Range : 1.3 - 1.9 MM [.051 - .075 INCH ] Wire Size (MMSQ) : .35 - .75 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 18, 19, 22, 21, 20 Wire Size Search (MMSQ) : .5, .4, .3, .75, .6
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 4500
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14
Dimensions Accepts Insulation Diameter Range : 1.3 - 1.9 MM [.051 - .075 INCH ] Wire Size (MMSQ) : .35 - .75 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 18, 19, 22, 21, 20 Wire Size Search (MMSQ) : .5, .4, .3, .75, .6
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 4500
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 1.5 MM [.059 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14
Dimensions Accepts Insulation Diameter Range : 1.3 - 1.9 MM [.051 - .075 INCH ] Wire Size (MMSQ) : .35 - .75 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 18, 19, 22, 21, 20 Wire Size Search (MMSQ) : .5, .4, .3, .75, .6
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Box Packaging Quantity : 4500
Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 1.5 MM [.059 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 14
Dimensions
- Accepts Insulation Diameter Range : 1.3 - 1.9 MM [.051 - .075 INCH ]
- Wire Size (MMSQ) : .35 - .75
- Wire Size (AWG) : 22 - 18
- Wire Size Search (AWG) : 18, 19, 22, 21, 20
- Wire Size Search (MMSQ) : .5, .4, .3, .75, .6
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 4500
Product Type Features
- Primary Locking Feature : Clean Body
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1480759-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact; Gasket
Material
Aluminum
Length
11.81 inch (300 mm)
View Details