TE Connectivity Cable Gland, Grey, M20; Thread Size Imperial Amp Te Connectivity 1478768-4

Description
CABLE GLAND, GREY, M20; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, GREY, M20; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Grey, M20; Thread Size Imperial Amp Te Connectivity - 26M6279 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Grey, M20; Thread Size Imperial Amp Te Connectivity
26M6279
Cable Gland, Grey, M20; Thread Size Imperial Amp Te Connectivity 26M6279
CABLE GLAND, GREY, M20; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes

CABLE GLAND, GREY, M20; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 26M6279
Product Name Cable Gland, Grey, M20; Thread Size Imperial Amp Te Connectivity
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602029R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Ventilation Bending Cable Gland - MIV-CA12(BENDING) - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details