TE Connectivity ™ Cables, Wires Fiber Optic Cables - 1474494-5 1474494-5

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066875-1474494-5 Current Rating: 2 A Number of Conductors: 17 Insulation Material: Kapton Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 1474494-5FSK-72.5KD- 17; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (AC): 200 V ELV: Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066875-1474494-5 Current Rating: 2 A Number of Conductors: 17 Insulation Material: Kapton Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 1474494-5FSK-72.5KD- 17; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (AC): 200 V ELV: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 1474494-5 - 1474494-5 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 1474494-5
1474494-5
Cables, Wires Fiber Optic Cables - 1474494-5 1474494-5
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066875-1474494-5 Current Rating: 2 A Number of Conductors: 17 Insulation Material: Kapton Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 1474494-5FSK-72.5KD- 17; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Voltage Rating (AC): 200 V ELV: Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066875-1474494-5
Current Rating: 2 A
Number of Conductors: 17
Insulation Material: Kapton
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 1474494-5FSK-72.5KD-17;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (AC): 200 V
ELV: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 1474494-5
Product Name Cables, Wires Fiber Optic Cables - 1474494-5
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details