TE Connectivity Automotive Connectors 1473672-2

Description
025 PLUG ASSY
Request a Quote Datasheet
Description
025 PLUG ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1473672-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1473672-2
Automotive Connectors 1473672-2
025 PLUG ASSY

025 PLUG ASSY

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365870-1473672-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365870-1473672-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365870-1473672-2
Win Source Part Number: 1365870-1473672-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 100°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: .025 Package: Bulk Product Status: Active Base Product Number: 1473672 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Gray Connector Type: Plug Contact Type: Female Socket Number of Positions: 4 Number of Rows: 1 Note: Contacts Not Included Pitch: 0.087" (2.20mm)

Win Source Part Number: 1365870-1473672-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 100°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: .025
Package: Bulk
Product Status: Active
Base Product Number: 1473672
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Gray
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.087" (2.20mm)

Buy Now Datasheet
Rectangular Connector Housings - A122304-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A122304-ND
Rectangular Connector Housings A122304-ND
"4 Rectangular Connectors - Housings Plug Gray 0.087"" (2.20mm)"

"4 Rectangular Connectors - Housings Plug Gray 0.087"" (2.20mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1473672-2
Electronic Connector 340-1473672-2
4 Pos Crimp Wire Housing, Female Socket, 2.2mm Pitch, PBT, Grey Product overview: 1473672-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1473672-2 can be used for catalog matching and distributor lookup.

4 Pos Crimp Wire Housing, Female Socket, 2.2mm Pitch, PBT, Grey Product overview: 1473672-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1473672-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 7121460P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121460P
Wire Housings & Plugs 7121460P
TE Connectivity 1473672-2

TE Connectivity 1473672-2

Supplier's Site
Wire Housings & Plugs - 1641828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641828
Wire Housings & Plugs 1641828
TE Connectivity 1473672-2

TE Connectivity 1473672-2

Supplier's Site
025 Plug Assy Amp - Te Connectivity - 17R3408 - Newark, An Avnet Company
Chicago, IL, United States
025 Plug Assy Amp - Te Connectivity
17R3408
025 Plug Assy Amp - Te Connectivity 17R3408
025 PLUG ASSY

025 PLUG ASSY

Supplier's Site
Automotive Housing, Plug, 4Pos; Product Range Amp - Te Connectivity - 69AH9798 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 4Pos; Product Range Amp - Te Connectivity
69AH9798
Automotive Housing, Plug, 4Pos; Product Range Amp - Te Connectivity 69AH9798
AUTOMOTIVE HOUSING, PLUG, 4POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:4Positions ; For Use With:AMP TH 025 Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 4POS; Product Range:TH 025 Series; Gender:Plug; No. of Positions:4Positions; For Use With:AMP TH 025 Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1473672-2 1365870-1473672-2 A122304-ND 340-1473672-2 7121460P 1641828 17R3408 69AH9798
Product Name Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Electronic Connector Wire Housings & Plugs Wire Housings & Plugs 025 Plug Assy Amp - Te Connectivity Automotive Housing, Plug, 4Pos; Product Range Amp - Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Automotive Connectors - 1797872 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
Termination Solder Pin
View Details