TE Connectivity Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity 1473005-4.

Description
MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:DDR SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:DDR SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity - 26AC6137 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity
26AC6137
Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity 26AC6137
MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:DDR SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts ; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

MEMORY SOCKET, SO-DIMM, 200 POSITION; Memory / Card Type:DDR SODIMM Socket; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:200Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6137
Product Name Memory Socket, So-Dimm, 200 Position; Memory / Card Type Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1215-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
BNC (F) St. Connector for RG213 Cable - ET-BFS-18 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Crimp
View Details
Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details