TE Connectivity Time Delay Relays 1472962-3

Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 2 - 60 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@28VDC or 120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) (INCH) : 1.97 x 1.97 x 3.27 Electrical Characteristics 作動システム : AC/DC Time Delay Relay Input Voltage (VAC) : 48 Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8-Pin Octal Style Plug
Request a Quote
Description
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 2 - 60 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@28VDC or 120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) (INCH) : 1.97 x 1.97 x 3.27 Electrical Characteristics 作動システム : AC/DC Time Delay Relay Input Voltage (VAC) : 48 Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8-Pin Octal Style Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1472962-3 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1472962-3
Time Delay Relays 1472962-3
Configuration Features Multiple Timing Ranges : Without Status Indicator Type : None Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Delay Time : 2 - 60 minutes Time Delay Relay Contact Current Rating (AMP) : 10A@28VDC or 120VAC Type of Control : Knob Dimensions Dimensions (L x W x H) (Approximate) (INCH) : 1.97 x 1.97 x 3.27 Electrical Characteristics 作動システム : AC/DC Time Delay Relay Input Voltage (VAC) : 48 Time Delay Relay Input Voltage (VDC) : 48 Mechanical Attachment Time Delay Relay Mounting Type : Socket Operation/Applicatio n Mode of Operation : On-Delay Product Type Features Magnetic Blow-Out Device : Without Product Category : Electromechanical Relays Product Type : Relay Relay Type : Time Delay Termination Features Termination Type : 8-Pin Octal Style Plug

Configuration Features


  • Multiple Timing Ranges : Without
  • Status Indicator Type : None

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Delay Time : 2 - 60 minutes
  • Time Delay Relay Contact Current Rating (AMP) : 10A@28VDC or 120VAC
  • Type of Control : Knob

Dimensions


  • Dimensions (L x W x H) (Approximate) (INCH) : 1.97 x 1.97 x 3.27

Electrical Characteristics


  • 作動システム : AC/DC
  • Time Delay Relay Input Voltage (VAC) : 48
  • Time Delay Relay Input Voltage (VDC) : 48

Mechanical Attachment


  • Time Delay Relay Mounting Type : Socket

Operation/Application


  • Mode of Operation : On-Delay

Product Type Features


  • Magnetic Blow-Out Device : Without
  • Product Category : Electromechanical Relays
  • Product Type : Relay
  • Relay Type : Time Delay

Termination Features


  • Termination Type : 8-Pin Octal Style Plug
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1472962-3
Product Name Time Delay Relays
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products