TE Connectivity ™ Connectors, Interconnects - Backplane Connectors - Specialized 1469627-1

Description
Win Source Part Number: 1058275-1469627-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK HM-Zd Number of Positions: 80 Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tube Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 360 Number of Columns: 10 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.600A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1469627 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1058275-1469627-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK HM-Zd Number of Positions: 80 Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tube Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 360 Number of Columns: 10 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.600A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1469627 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1058275-1469627-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1058275-1469627-1
Connectors, Interconnects - Backplane Connectors - Specialized 1058275-1469627-1
Win Source Part Number: 1058275-1469627-1 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Z-PACK HM-Zd Number of Positions: 80 Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tube Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 360 Number of Columns: 10 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.600A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Base Product Number: 1469627 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1058275-1469627-1
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Z-PACK HM-Zd
Number of Positions: 80
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 8
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tube
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 360
Number of Columns: 10
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.600A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1469627
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-1469627-1
Electronic Connector 407-1469627-1
Conn Hard Metric RCP 80 POS 2.5mm Press Fit RA Thru-Hole Product overview: 1469627-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1469627-1 can be used for catalog matching and distributor lookup.

Conn Hard Metric RCP 80 POS 2.5mm Press Fit RA Thru-Hole Product overview: 1469627-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1469627-1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1058275-1469627-1 407-1469627-1
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Electronic Connector
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details