TE Connectivity High Speed Backplane Connectors 1469028-1

Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 20 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Copper Nickel Silicon Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 11.35 MM  [.446 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 18.9 MM  [.744 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 20 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Copper Nickel Silicon Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 11.35 MM  [.446 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 18.9 MM  [.744 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1469028-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1469028-1
High Speed Backplane Connectors 1469028-1
Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze Configuration Features Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 20 Number of Pairs : 20 Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 40 PCB Mount Orientation : Right Angle Pairs per Column : 2 Contact Features Contact Base Material : Copper Nickel Silicon Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Receptacle Dimensions Connector Height : 11.35 MM  [.446 INCH ] Connector Length : 24.9 MM  [.98 INCH ] Connector Width : 18.9 MM  [.744 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Signal Characteristics Data Rate (GBS) : ≤12 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Shield Material : Phosphor Bronze

Configuration Features


  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Unguided
  • Number of Columns : 10
  • Number of Ground Positions : 20
  • Number of Pairs : 20
  • Number of Positions : 40
  • Number of Rows : 4
  • Number of Signal Positions : 40
  • PCB Mount Orientation : Right Angle
  • Pairs per Column : 2

Contact Features


  • Contact Base Material : Copper Nickel Silicon
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 11.35 MM  [.446 INCH ]
  • Connector Length : 24.9 MM  [.98 INCH ]
  • Connector Width : 18.9 MM  [.744 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Fully Shrouded

Signal Characteristics


  • Data Rate (GBS) : ≤12

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 1469028-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1469028-1
Board to Board & Mezzanine Connectors 1469028-1
HM-ZD 2PR RECP 40P

HM-ZD 2PR RECP 40P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1469028-1
Board to Board & Mezzanine Connectors 1469028-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - 6831392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
6831392P
Backplane Connectors 6831392P
TE Connectivity 1469028-1

TE Connectivity 1469028-1

Supplier's Site
Backplane Connectors - 6831392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
6831392
Backplane Connectors 6831392
TE Connectivity 1469028-1

TE Connectivity 1469028-1

Supplier's Site
Backplane Connectors - 1640958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
1640958
Backplane Connectors 1640958
TE Connectivity 1469028-1

TE Connectivity 1469028-1

Supplier's Site
Backplane Connectors - Specialized - 1469028-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1469028-1
Backplane Connectors - Specialized 1469028-1
CONN RCPT HIGH SPEED 60P EDGE MT

CONN RCPT HIGH SPEED 60P EDGE MT

Supplier's Site Datasheet
Specialized - 1469028-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1469028-1
Specialized 1469028-1
CONN RCPT HIGH SPEED 60P EDGE MT

CONN RCPT HIGH SPEED 60P EDGE MT

Supplier's Site Datasheet
Conn, Backplane, Rcpt, 40Pos, 2.5Mm; Product Range Amp - Te Connectivity - 70AH7011 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 40Pos, 2.5Mm; Product Range Amp - Te Connectivity
70AH7011
Conn, Backplane, Rcpt, 40Pos, 2.5Mm; Product Range Amp - Te Connectivity 70AH7011
CONN, BACKPLANE, RCPT, 40POS, 2.5MM; Product Range:Z-PACK HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm RoHS Compliant: No

CONN, BACKPLANE, RCPT, 40POS, 2.5MM; Product Range:Z-PACK HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1469028-1 1469028-1 6831392P 6831392 1469028-1 1469028-1 70AH7011
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Specialized Conn, Backplane, Rcpt, 40Pos, 2.5Mm; Product Range Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-in Press-Fit Press Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data