TE Connectivity Product Range Amp Te Connectivity 1469025-1.

Description
Product Range:Z-PACK HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze RoHS Compliant: No
Description
Product Range:Z-PACK HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 28AC7123 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
28AC7123
Product Range Amp Te Connectivity 28AC7123
Product Range:Z-PACK HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Product Range:Z-PACK HM-Zd Series; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AC7123
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

ES Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Backplane Connector, Header, 6 Position; Product Range Amphenol Communications Solutions - 05R9516 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Female 18 AWG Straight Crimp Power Contact - G125-0500005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
2 suppliers