TE Connectivity Electromechanical Relays & Contactors 1462051-6

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 2.5 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .07 Coil Resistance (OHM) : 128 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.07db @ 100MHz, 1.45db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 900MHz, -.03dB @ 100MHz, -.35dB @ 3GHz Isolation (HF Parameter) : -72dB @ 900MHz, -80dB @ 100MHz, -45dB @ 3GHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 2.5 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .07 Coil Resistance (OHM) : 128 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.07db @ 100MHz, 1.45db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 900MHz, -.03dB @ 100MHz, -.35dB @ 3GHz Isolation (HF Parameter) : -72dB @ 900MHz, -80dB @ 100MHz, -45dB @ 3GHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1462051-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1462051-6
Electromechanical Relays & Contactors 1462051-6
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 2.5 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special Features : Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : Nickel Contact Plating Material : Gold Dimensions Product Height : 9.1 MM  [.358 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .07 Coil Resistance (OHM) : 128 Coil Voltage Rating (VDC) : 3 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 30 Contact Voltage Rating (VDC) : 30 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 600 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.07db @ 100MHz, 1.45db @ 900MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel, Box & Carton Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.12dB @ 900MHz, -.03dB @ 100MHz, -.35dB @ 3GHz Isolation (HF Parameter) : -72dB @ 900MHz, -80dB @ 100MHz, -45dB @ 3GHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight (OZ) : 2.5

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1
  • Contact Special Features : Gull Wing
  • Relay Options : Power Switching, RF Rated

Contact Features


  • Contact Material : Nickel
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 9.1 MM  [.358 INCH ]
  • Product Length : 14.6 MM  [.574 INCH ]
  • Product Width : 7.2 MM  [.283 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .07
  • Coil Resistance (OHM) : 128
  • Coil Voltage Rating (VDC) : 3
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 30
  • Contact Voltage Rating (VDC) : 30
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 600
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.07db @ 100MHz, 1.45db @ 900MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Bistable, 1 Coil
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]
  • Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Reel, Box & Carton

Product Type Features


  • Relay & Contactor Type : RF Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.12dB @ 900MHz, -.03dB @ 100MHz, -.35dB @ 3GHz
  • Isolation (HF Parameter) : -72dB @ 900MHz, -80dB @ 100MHz, -45dB @ 3GHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
Relays - 1462051-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
50OHM 70MW 3V BIST 1COIL

50OHM 70MW 3V BIST 1COIL

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1462051-6 1462051-6
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393139-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.3 VA
View Details
2 suppliers
Power Relays - 1-1415536-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
6 suppliers
Power Relays - 1-1393117-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details