TE Connectivity Power Relays 1461254-4

Description
Body Features Insulation Special Features : 10000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 13 G  [.459 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 20 - 25 Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 20.6 MM  [.811 INCH ] Product Length : 29.21 MM  [1.15 INCH ] Product Width : 12.8 MM  [.504 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 540 Coil Resistance (OHM) : 48.5 Coil Special Features : Sensitive Version, UL Coil Insulation Class A Coil Voltage Rating (VDC) : 5 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 240 Contact Switching Voltage (Max) (VDC) : 24 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Insulation Special Features : 10000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 13 G  [.459 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 20 - 25 Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 20.6 MM  [.811 INCH ] Product Length : 29.21 MM  [1.15 INCH ] Product Width : 12.8 MM  [.504 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 540 Coil Resistance (OHM) : 48.5 Coil Special Features : Sensitive Version, UL Coil Insulation Class A Coil Voltage Rating (VDC) : 5 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 240 Contact Switching Voltage (Max) (VDC) : 24 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1461254-4 - TE Connectivity
Berwyn, PA, United States
Power Relays
1461254-4
Power Relays 1461254-4
Body Features Insulation Special Features : 10000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 13 G  [.459 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 20 - 25 Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 20.6 MM  [.811 INCH ] Product Length : 29.21 MM  [1.15 INCH ] Product Width : 12.8 MM  [.504 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 500 - 600 Coil Power Rating DC (MILW) : 540 Coil Resistance (OHM) : 48.5 Coil Special Features : Sensitive Version, UL Coil Insulation Class A Coil Voltage Rating (VDC) : 5 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 240 Contact Switching Voltage (Max) (VDC) : 24 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTIII

Body Features


  • Insulation Special Features : 10000V Initial Surge Withstand Voltage between Contacts & Coil
  • Product Weight : 13 G  [.459 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16, 10 - 20
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgSnO
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 20 - 25
  • Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 20.6 MM  [.811 INCH ]
  • Product Length : 29.21 MM  [1.15 INCH ]
  • Product Width : 12.8 MM  [.504 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 500 - 600
  • Coil Power Rating DC (MILW) : 540
  • Coil Resistance (OHM) : 48.5
  • Coil Special Features : Sensitive Version, UL Coil Insulation Class A
  • Coil Voltage Rating (VDC) : 5
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 16
  • Contact Limiting Short-Time Current (AMP) : 16
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 240
  • Contact Switching Voltage (Max) (VDC) : 24
  • Contact Voltage Rating (VAC) : 240
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTIII
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1461254-4
Product Name Power Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393117-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414686-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415354-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1-1415521-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers