TE Connectivity Power Relays 1461100-2

Description
Body Features Product Weight : 11 G  [.388 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 20 - 25 Insulation Clearance Between Contact & Coil : 1.6 MM  [.093 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 25 MM  [.984 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 200 - 300 Coil Power Rating DC (MILW) : 250 Coil Resistance (OHM) : 2304 Coil Special Features : UL Coil Insulation Class E, Sensitive Version Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.2 MM  [.126 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tray, Box & Tube, Tube, Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Request a Quote
Description
Body Features Product Weight : 11 G  [.388 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 20 - 25 Insulation Clearance Between Contact & Coil : 1.6 MM  [.093 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 25 MM  [.984 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 200 - 300 Coil Power Rating DC (MILW) : 250 Coil Resistance (OHM) : 2304 Coil Special Features : UL Coil Insulation Class E, Sensitive Version Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.2 MM  [.126 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tray, Box & Tube, Tube, Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1461100-2 - TE Connectivity
Berwyn, PA, United States
Power Relays
1461100-2
Power Relays 1461100-2
Body Features Product Weight : 11 G  [.388 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Height Class (Mechanical) (MM) : 20 - 25 Insulation Clearance Between Contact & Coil : 1.6 MM  [.093 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length Class (Mechanical) (MM) : 20 - 25 Product Height : 25 MM  [.984 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 10 MM  [.394 INCH ] Width Class (Mechanical) (MM) : 8 - 10 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 200 - 300 Coil Power Rating DC (MILW) : 250 Coil Resistance (OHM) : 2304 Coil Special Features : UL Coil Insulation Class E, Sensitive Version Coil Voltage Rating (VDC) : 24 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 3.2 MM  [.126 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Box & Tray, Box & Tube, Tube, Tray Product Type Features Power Relay Type : Standard Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII

Body Features


  • Product Weight : 11 G  [.388 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16, 5 - 10
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Height Class (Mechanical) (MM) : 20 - 25
  • Insulation Clearance Between Contact & Coil : 1.6 MM  [.093 INCH ]
  • Insulation Clearance Class (MM) : 0 - 2.5
  • Length Class (Mechanical) (MM) : 20 - 25
  • Product Height : 25 MM  [.984 INCH ]
  • Product Length : 24 MM  [.945 INCH ]
  • Product Width : 10 MM  [.394 INCH ]
  • Width Class (Mechanical) (MM) : 8 - 10

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 200 - 300
  • Coil Power Rating DC (MILW) : 250
  • Coil Resistance (OHM) : 2304
  • Coil Special Features : UL Coil Insulation Class E, Sensitive Version
  • Coil Voltage Rating (VDC) : 24
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 100mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Insulation Creepage Between Contact & Coil : 3.2 MM  [.126 INCH ]
  • Insulation Creepage Class (MM) : 3 - 5.5
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Box & Tray, Box & Tube, Tube, Tray

Product Type Features


  • Power Relay Type : Standard

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTII
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1461100-2
Product Name Power Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393224-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Solid State Relays - 1-1393028-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Power Relays - 1-1393102-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393117-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers