TE Connectivity Automotive Housing, Receptacle, 32Pos; Product Range Te Connectivity 1456315-6

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 32POS; Product Range:-; Gender:Receptacle; No. of Positions:32Position s; For Use With:AMP 0-1437284-9, 1-1437284-0 Automotive Socket Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 32POS; Product Range:-; Gender:Receptacle; No. of Positions:32Position s; For Use With:AMP 0-1437284-9, 1-1437284-0 Automotive Socket Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 32Pos; Product Range Te Connectivity - 56AC5015 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 32Pos; Product Range Te Connectivity
56AC5015
Automotive Housing, Receptacle, 32Pos; Product Range Te Connectivity 56AC5015
AUTOMOTIVE HOUSING, RECEPTACLE, 32POS; Product Range:-; Gender:Receptacle; No. of Positions:32Position s; For Use With:AMP 0-1437284-9, 1-1437284-0 Automotive Socket Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 32POS; Product Range:-; Gender:Receptacle; No. of Positions:32Positions; For Use With:AMP 0-1437284-9, 1-1437284-0 Automotive Socket Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56AC5015
Product Name Automotive Housing, Receptacle, 32Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details