TE Connectivity Data Connectivity Housings 1452581-8

Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Connector & Keying Code : H Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Pin RF Connector Center Contact Plating Material : None Dimensions Connector Height : 10.3 MM  [.405 INCH ] Product Length : 26 MM  [1.023 INCH ] Product Width : 10.9 MM  [.429 INCH ] Housing Features Housing Color : Other Mechanical Attachment Mating Retention : With Panel Attachment Style : Front Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : Other Packaging Features Packaging Method : Bulk Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Board-to-Board Mixed & Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : DACAR 462 Operating Temperature (Max) : 85 DEGC , 65 DEGC , 80 DEGC , 75 DEGC , 70 DEGC  [167 DEGF , 176 DEGF , 158 DEGF , 185 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF Cable Exit Angle : 180° Connector & Keying Code : H Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Pin RF Connector Center Contact Plating Material : None Dimensions Connector Height : 10.3 MM  [.405 INCH ] Product Length : 26 MM  [1.023 INCH ] Product Width : 10.9 MM  [.429 INCH ] Housing Features Housing Color : Other Mechanical Attachment Mating Retention : With Panel Attachment Style : Front Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : Other Packaging Features Packaging Method : Bulk Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Board-to-Board Mixed & Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : DACAR 462 Operating Temperature (Max) : 85 DEGC , 65 DEGC , 80 DEGC , 75 DEGC , 70 DEGC  [167 DEGF , 176 DEGF , 158 DEGF , 185 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1452581-8 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1452581-8
Data Connectivity Housings 1452581-8
Body Features Body Material : PBT GF Cable Exit Angle : 180° Connector & Keying Code : H Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Pin RF Connector Center Contact Plating Material : None Dimensions Connector Height : 10.3 MM  [.405 INCH ] Product Length : 26 MM  [1.023 INCH ] Product Width : 10.9 MM  [.429 INCH ] Housing Features Housing Color : Other Mechanical Attachment Mating Retention : With Panel Attachment Style : Front Mount Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : Other Packaging Features Packaging Method : Bulk Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Wire-to-Wire, Board-to-Board Mixed & Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : DACAR 462 Operating Temperature (Max) : 85 DEGC , 65 DEGC , 80 DEGC , 75 DEGC , 70 DEGC  [167 DEGF , 176 DEGF , 158 DEGF , 185 DEGF , 149 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle : 180°
  • Connector & Keying Code : H
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Unplated
  • Contact Type : Pin
  • RF Connector Center Contact Plating Material : None

Dimensions


  • Connector Height : 10.3 MM  [.405 INCH ]
  • Product Length : 26 MM  [1.023 INCH ]
  • Product Width : 10.9 MM  [.429 INCH ]

Housing Features


  • Housing Color : Other

Mechanical Attachment


  • Mating Retention : With
  • Panel Attachment Style : Front Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Dielectric Material : None
  • Outer Contact Plating Material : Other

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Wire-to-Wire, Board-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 6000

Usage Conditions


  • Cable Type : DACAR 462
  • Operating Temperature (Max) : 85 DEGC , 65 DEGC , 80 DEGC , 75 DEGC , 70 DEGC  [167 DEGF , 176 DEGF , 158 DEGF , 185 DEGF , 149 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1452581-8
Product Name Data Connectivity Housings
Unlock Full Specs
to access all available technical data

Similar Products