TE Connectivity Data Connectivity Housings 1452581-6

Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : F Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Unplated Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.3 MM  [.405 INCH ] Product Length : 26 MM  [1.023 INCH ] Product Width : 10.9 MM  [.429 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Brown Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Attachment Style : Front Mount Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Bulk Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 75 DEGC , 80 DEGC , 65 DEGC , 85 DEGC , 70 DEGC  [149 DEGF , 167 DEGF , 176 DEGF , 185 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : F Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Unplated Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.3 MM  [.405 INCH ] Product Length : 26 MM  [1.023 INCH ] Product Width : 10.9 MM  [.429 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Brown Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Attachment Style : Front Mount Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Bulk Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 75 DEGC , 80 DEGC , 65 DEGC , 85 DEGC , 70 DEGC  [149 DEGF , 167 DEGF , 176 DEGF , 185 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 1452581-6 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
1452581-6
Data Connectivity Housings 1452581-6
Body Features Body Material : PBT GF Cable Exit Angle (DEG) : 180 Connector & Keying Code : F Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Unplated Contact Type : Pin Mating Pin Diameter : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 10.3 MM  [.405 INCH ] Product Length : 26 MM  [1.023 INCH ] Product Width : 10.9 MM  [.429 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 800 Housing Features Housing Color : Brown Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Attachment Style : Front Mount Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : Yes Dielectric Material : None Packaging Features Packaging Method : Bulk Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector System : Cable-to-Cable Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : RG 174 Operating Temperature (Max) : 75 DEGC , 80 DEGC , 65 DEGC , 85 DEGC , 70 DEGC  [149 DEGF , 167 DEGF , 176 DEGF , 185 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : PBT GF
  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : F
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Unplated
  • Contact Type : Pin
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 10.3 MM  [.405 INCH ]
  • Product Length : 26 MM  [1.023 INCH ]
  • Product Width : 10.9 MM  [.429 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 800

Housing Features


  • Housing Color : Brown

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Panel Attachment Style : Front Mount

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : No

Other


  • Connector Position Assurance Capable : Yes
  • Dielectric Material : None

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Cable-to-Cable
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : RG 174
  • Operating Temperature (Max) : 75 DEGC , 80 DEGC , 65 DEGC , 85 DEGC , 70 DEGC  [149 DEGF , 167 DEGF , 176 DEGF , 185 DEGF , 158 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1452581-6
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Coax Connectors - 1-1478162-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal, Clamp
View Details
6 suppliers