TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1452503-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333710-1452503-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 15-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 8,000 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: -1452503-1-CSI,17-14 52503-1TR,-1452503-1 -SI,17-1452503-1CT,- 1452503-1-LSI,145250 3-1-ND Base Product Number: 1452503 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333710-1452503-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 15-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 8,000 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: -1452503-1-CSI,17-14 52503-1TR,-1452503-1 -SI,17-1452503-1CT,- 1452503-1-LSI,145250 3-1-ND Base Product Number: 1452503 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333710-1452503-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333710-1452503-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333710-1452503-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333710-1452503-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm) Wire Gauge: 15-17 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 8,000 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: -1452503-1-CSI,17-14 52503-1TR,-1452503-1 -SI,17-1452503-1CT,- 1452503-1-LSI,145250 3-1-ND Base Product Number: 1452503 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333710-1452503-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Wire Gauge: 15-17 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 8,000
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: -1452503-1-CSI,17-1452503-1TR,-1452503-1-SI,17-1452503-1CT,-1452503-1-LSI,1452503-1-ND
Base Product Number: 1452503
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1452503-1
Automotive Electronic Connector 332-1452503-1
Contact SKT Crimp ST Cable Mount 15-17AWG T/R Automotive Product overview: 1452503-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1452503-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 15-17AWG T/R Automotive Product overview: 1452503-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1452503-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors - 477120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
477120
Automotive Connectors 477120
TE Connectivity 1452503-1

TE Connectivity 1452503-1

Supplier's Site
Rectangular Connector Contacts - 17-1452503-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1452503-1CT-ND
Rectangular Connector Contacts 17-1452503-1CT-ND
Socket Contact Tin 15-17 AWG Crimp

Socket Contact Tin 15-17 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-1452503-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1452503-1TR-ND
Rectangular Connector Contacts 17-1452503-1TR-ND
Socket Contact Tin 15-17 AWG Crimp

Socket Contact Tin 15-17 AWG Crimp

Buy Now Datasheet
1,2Mm Contact (1-1,5Mm?)Strip, Rohs Compliant Amp - Te Connectivity - 17R3230 - Newark, An Avnet Company
Chicago, IL, United States
1,2Mm Contact (1-1,5Mm?)Strip, Rohs Compliant Amp - Te Connectivity
17R3230
1,2Mm Contact (1-1,5Mm?)Strip, Rohs Compliant Amp - Te Connectivity 17R3230
1,2MM CONTACT (1-1,5MM?)STRIP, ROHS COMPLIANT: YES

1,2MM CONTACT (1-1,5MM?)STRIP, ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333710-1452503-1 332-1452503-1 1452503-1 477120 17-1452503-1CT-ND 17R3230
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Electronic Connector Automotive Connectors Rectangular Connector Contacts 1,2Mm Contact (1-1,5Mm?)Strip, Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products