TE Connectivity ™ Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers 144969-1

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Part Status: Obsolete Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Part Status: Obsolete Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>Appli cation Specific Microcontrollers Part Status: Obsolete Pin or Socket: Socket Contact Termination: Solder, PCB Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>Application Specific Microcontrollers
Part Status: Obsolete
Pin or Socket: Socket
Contact Termination: Solder, PCB
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Name Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C165L25FHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers