TE Connectivity Contact, Pin, Socket, Crimp, 2Awg; Product Range Amp Te Connectivity 1445995-1

Description
CONTACT, PIN, SOCKET, CRIMP, 2AWG; Product Range:Power 120 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes
Description
CONTACT, PIN, SOCKET, CRIMP, 2AWG; Product Range:Power 120 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Socket, Crimp, 2Awg; Product Range Amp Te Connectivity - 87X9807 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Socket, Crimp, 2Awg; Product Range Amp Te Connectivity
87X9807
Contact, Pin, Socket, Crimp, 2Awg; Product Range Amp Te Connectivity 87X9807
CONTACT, PIN, SOCKET, CRIMP, 2AWG; Product Range:Power 120 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, PIN, SOCKET, CRIMP, 2AWG; Product Range:Power 120 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 87X9807
Product Name Contact, Pin, Socket, Crimp, 2Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-201-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
NapF6 Powder - BMLC-KJ027 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details