TE Connectivity Rectangular Wire & Cable Connectors & Housings 1445994-1

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Connector Height : 20.6 MM  [.811 INCH ] Connector Length : 63.45 MM  [2.498 INCH ] Connector Width : 44.31 MM  [1.744 INCH ] Wire Size (MMSQ) : 13 - 35 Wire Size (AWG) : 6 - 2 Wire Size (CMA) : 25656 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 23.5 MM  [.925 INCH ] Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 75 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Connector Height : 20.6 MM  [.811 INCH ] Connector Length : 63.45 MM  [2.498 INCH ] Connector Width : 44.31 MM  [1.744 INCH ] Wire Size (MMSQ) : 13 - 35 Wire Size (AWG) : 6 - 2 Wire Size (CMA) : 25656 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 23.5 MM  [.925 INCH ] Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 75 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1445994-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1445994-1
Rectangular Wire & Cable Connectors & Housings 1445994-1
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Connector Height : 20.6 MM  [.811 INCH ] Connector Length : 63.45 MM  [2.498 INCH ] Connector Width : 44.31 MM  [1.744 INCH ] Wire Size (MMSQ) : 13 - 35 Wire Size (AWG) : 6 - 2 Wire Size (CMA) : 25656 - 69073 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 23.5 MM  [.925 INCH ] Housing Material : Polycarbonate Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag & Box Packaging Quantity : 75 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Blade

Dimensions


  • Connector Height : 20.6 MM  [.811 INCH ]
  • Connector Length : 63.45 MM  [2.498 INCH ]
  • Connector Width : 44.31 MM  [1.744 INCH ]
  • Wire Size (MMSQ) : 13 - 35
  • Wire Size (AWG) : 6 - 2
  • Wire Size (CMA) : 25656 - 69073

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 23.5 MM  [.925 INCH ]
  • Housing Material : Polycarbonate

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 75

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug, Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now
Blade Type Power Connector Housings - A112205-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
A112205-ND
Blade Type Power Connector Housings A112205-ND
2 Position Blade Type Power Housing Connector Non-Gendered Gray

2 Position Blade Type Power Housing Connector Non-Gendered Gray

Buy Now Datasheet
120A HSG SUBASY,GRAY - 70083415 - Allied Electronics, Inc.
Fort Worth, TX, USA
120A HSG SUBASY,GRAY
70083415
120A HSG SUBASY,GRAY 70083415
AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits. Single-Pole and Two-Pole Quick Connect/Disconnect Connectors Voltage Rating: 600 VAC/VDC Color-Coded Housings, UL94V-0 Hermaphroditic Housings Reduce Inventory

AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits.

  • Single-Pole and Two-Pole Quick Connect/Disconnect Connectors
  • Voltage Rating: 600 VAC/VDC
  • Color-Coded Housings, UL94V-0
  • Hermaphroditic Housings Reduce Inventory
Supplier's Site
Blade Type Power Connector Housings - 1445994-1 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Housings
1445994-1
Blade Type Power Connector Housings 1445994-1
CONN HOUSING 2POS GRAY

CONN HOUSING 2POS GRAY

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1445994-1 A112205-ND 70083415 1445994-1
Product Name Rectangular Wire & Cable Connectors & Housings Blade Type Power Connector Housings 120A HSG SUBASY,GRAY Blade Type Power Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337443-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers