TE Connectivity Contact, 14-10Awg, Crimp; Product Range Amp Te Connectivity 1445962-2

Description
CONTACT, 14-10AWG, CRIMP; Product Range:Power 45 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, 14-10AWG, CRIMP; Product Range:Power 45 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 14-10Awg, Crimp; Product Range Amp Te Connectivity - 66K0285 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 14-10Awg, Crimp; Product Range Amp Te Connectivity
66K0285
Contact, 14-10Awg, Crimp; Product Range Amp Te Connectivity 66K0285
CONTACT, 14-10AWG, CRIMP; Product Range:Power 45 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

CONTACT, 14-10AWG, CRIMP; Product Range:Power 45 Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 66K0285
Product Name Contact, 14-10Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-173630-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode - BMLC-KJ029 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 3.01E-4 inch (0.0076 mm)
View Details