TE Connectivity 2A 600V Electronic Connector 1445825-3

Description
9 Pos Circular Receptacle, 2A, 600V, Crimp, IP67, Thermoplastic Product overview: 1445825-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445825-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9 Pos Circular Receptacle, 2A, 600V, Crimp, IP67, Thermoplastic Product overview: 1445825-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445825-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 600V Electronic Connector
436-1445825-3
2A 600V Electronic Connector 436-1445825-3
9 Pos Circular Receptacle, 2A, 600V, Crimp, IP67, Thermoplastic Product overview: 1445825-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445825-3 can be used for catalog matching and distributor lookup.

9 Pos Circular Receptacle, 2A, 600V, Crimp, IP67, Thermoplastic Product overview: 1445825-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445825-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A30023-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A30023-ND
Circular Connector Housings A30023-ND
9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Receptacle; Circular Plastic Receptacle; Thermoplastic (Housing); 11; 9 - 70086188 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; Circular Plastic Receptacle; Thermoplastic (Housing); 11; 9
70086188
Receptacle; Circular Plastic Receptacle; Thermoplastic (Housing); 11; 9 70086188
Housing, Shell Size 11, Free Hanging Mount, Connector Housing material thermoplastic Description Connector System Comes In Wire-to-Wire, Wire-to-Board and Wire-to-Panel Configurations Two Shell Sizes Accommodate Either 1-4 or 5-9 Contact Positions Existing Mini-Universal MATE-N-LOK Stamped and Formed Contacts Designed for Up to 500 Mating Cycles When Plated with Gold or Up to 50 Cycles with Tin Plating Application Ideal for Industrial, Instrumentation and Transportation Applications Where Size, Contact Density and Environmental Exposure Are Primary Concerns Nylon Housings Offer Good Resistance to a Wide Range of Chemical Agents While the IP67 Sealing Helps Prevent Ingress of Dirt or Fluids That Could Have an Adverse Effect on the Contact Interface Key Features Pre-Positioned 1⁄4 Turn Coupling Ring with Positive Lock and Alignment Unique Contact Pattern for Each Position Size Helps Prevent Accidental Mating with Other Position Sizes Sealed to IP67 Front or Rear Jam Nut Mounting No Assembly Required Receptacle Available In Free-Hanging or Panel Mount Versions Alternate Keys Available Electrical Specification Current Carrying Capacity: 5 Amps Operating Voltage: 600 VAC Minimum Dielectric Withstanding Voltage: 2200 VAC Minimum Mechanical Specification Field Repairable Contacts Positive Latching Housing - Single Piece Design, Plastic Wire Termination - Crimp Mating Application: &tab; Wire-to-Wire &tab; Wire-to-Panel (Able to Be Sealed at the Panel — Jam Nut Mounting) &tab; Wire-to-Board (Vertical and Right Angle) Materials Seal, Wire Entry: Elastomer, Yellow Seal, Peripheral: Elastomer, Gray Housing: Thermoplastic, Black Ring, Coupling: Thermoplastic, Black Nut, Jam Brass, Nickel Plated Plate, Seal Retention: Thermoplastic, Black

Housing, Shell Size 11, Free Hanging Mount, Connector

  • Housing material thermoplastic
    Description
  • Connector System Comes In Wire-to-Wire, Wire-to-Board and Wire-to-Panel
    Configurations
  • Two Shell Sizes Accommodate Either 1-4 or 5-9 Contact Positions
  • Existing Mini-Universal MATE-N-LOK Stamped and Formed Contacts Designed for Up to 500 Mating Cycles When Plated with Gold or Up to 50 Cycles with Tin Plating
    Application
  • Ideal for Industrial, Instrumentation and Transportation Applications Where Size, Contact Density and Environmental Exposure Are Primary Concerns
  • Nylon Housings Offer Good Resistance to a Wide Range of Chemical Agents While the IP67 Sealing Helps Prevent Ingress of Dirt or Fluids That Could Have an Adverse Effect on the Contact Interface
    Key Features
  • Pre-Positioned 1⁄4 Turn Coupling Ring with Positive Lock and Alignment
  • Unique Contact Pattern for Each Position Size Helps Prevent Accidental Mating with Other Position Sizes
  • Sealed to IP67
  • Front or Rear Jam Nut Mounting
  • No Assembly Required
  • Receptacle Available In Free-Hanging or Panel Mount Versions
  • Alternate Keys Available
    Electrical Specification
  • Current Carrying Capacity: 5 Amps
  • Operating Voltage: 600 VAC Minimum
  • Dielectric Withstanding Voltage: 2200 VAC Minimum
    Mechanical Specification
  • Field Repairable Contacts
  • Positive Latching
  • Housing - Single Piece Design, Plastic
  • Wire Termination - Crimp
  • Mating Application:
    &tab; Wire-to-Wire
    &tab; Wire-to-Panel (Able to Be Sealed at the Panel — Jam Nut Mounting)
    &tab; Wire-to-Board (Vertical and Right Angle)
    Materials
  • Seal, Wire Entry: Elastomer, Yellow
  • Seal, Peripheral: Elastomer, Gray
  • Housing: Thermoplastic, Black
  • Ring, Coupling: Thermoplastic, Black
  • Nut, Jam Brass, Nickel Plated
  • Plate, Seal Retention: Thermoplastic, Black
Supplier's Site
Recpt,11-9,free Hng,std Key Amp - Te Connectivity - 41AJ2770 - Newark, An Avnet Company
Chicago, IL, United States
Recpt,11-9,free Hng,std Key Amp - Te Connectivity
41AJ2770
Recpt,11-9,free Hng,std Key Amp - Te Connectivity 41AJ2770
RECPT,11-9,FREE HNG,STD KEY

RECPT,11-9,FREE HNG,STD KEY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-1445825-3 1445825-3 A30023-ND 70086188 41AJ2770
Product Name 2A 600V Electronic Connector Circular Connector Housings Receptacle; Circular Plastic Receptacle; Thermoplastic (Housing); 11; 9 Recpt,11-9,free Hng,std Key Amp - Te Connectivity
Termination Crimp
Voltage Rating 600 volts 600 volts
Current Rating 2.0 amps 7.0 amps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details