Comm Circular Connect
9 Position Circular Connector Receptacle Housing Panel Mount
9 Pos Circular Crimp Connector, 600V, 2A, IP67, Thermoplastic Product overview: 1445816-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, 2A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1445816-1 can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR, RECEPTACLE, 11-9, PANEL; Product Range:Mini CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
RECPT,11-9,FLNG MT,STD KEY
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1445816-1 | A30012-ND | 436-1445816-1 | 11H4659 | 87AJ9354 |
| Product Name | Circular Connector Housings | 600V 2A Electronic Connector | Circular Connector, Receptacle, 11-9, Panel; Product Range Te Connectivity | Recpt,11-9,flng Mt,std Key Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |